Pulse Electronics Corporation Arrays, Signal Transformers P0401NLT

Description
Unshielded 2 Coil Inductor Array 109.8µH Inductance - Connected in Series 27.4µH Inductance - Connected in Parallel 38.15mOhm DC Resistance (DCR) - Parallel 4.4A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 109.8µH Inductance - Connected in Series 27.4µH Inductance - Connected in Parallel 38.15mOhm DC Resistance (DCR) - Parallel 4.4A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - P0401NLT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
P0401NLT-ND
Arrays, Signal Transformers P0401NLT-ND
Unshielded 2 Coil Inductor Array 109.8µH Inductance - Connected in Series 27.4µH Inductance - Connected in Parallel 38.15mOhm DC Resistance (DCR) - Parallel 4.4A Nonstandard

Unshielded 2 Coil Inductor Array 109.8µH Inductance - Connected in Series 27.4µH Inductance - Connected in Parallel 38.15mOhm DC Resistance (DCR) - Parallel 4.4A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P0401NLT-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-3 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details