Pulse Electronics Corporation Fixed Inductors P0752.105NLT

Description
1mH Unshielded Wirewound Inductor 300mA 3.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 300mA 3.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1073-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1073-1-ND
Fixed Inductors 553-1073-1-ND
1mH Unshielded Wirewound Inductor 300mA 3.3Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 300mA 3.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1073-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1073-2-ND
Fixed Inductors 553-1073-2-ND
1mH Unshielded Wirewound Inductor 300mA 3.3Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 300mA 3.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1073-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1073-6-ND
Fixed Inductors 553-1073-6-ND
1mH Unshielded Wirewound Inductor 300mA 3.3Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 300mA 3.3Ohm Max Nonstandard

Buy Now Datasheet
SMD 1MH 300MA 3.3 OHM Inductor and Choke - 71-P0752.105NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 300MA 3.3 OHM Inductor and Choke
71-P0752.105NLT
SMD 1MH 300MA 3.3 OHM Inductor and Choke 71-P0752.105NLT
FIXED IND 1MH 300MA 3.3 OHM SMD Product overview: P0752.105NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 300MA, 3.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 300MA, 3.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0752.105NLT can be used for catalog matching and distributor lookup.

FIXED IND 1MH 300MA 3.3 OHM SMD Product overview: P0752.105NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 300MA, 3.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 300MA, 3.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0752.105NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1073-1-ND 71-P0752.105NLT
Product Name Fixed Inductors SMD 1MH 300MA 3.3 OHM Inductor and Choke
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers