Richardson RFPD Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| 3.3 VIN, 10A, Two-stage Buck Regulator for Low Output Voltage Applications The PE24108 is a compact, low-profile, and ultra-high efficiency step-down DC-DC converter solution capable of delivering 10A per stage... | |
| 3.3 VIN, 12A, Two-stage Buck Regulator for Low Output Voltage Applications The PE24110 is a compact, low-profile, and ultra high efficiency step-down DC-DC converter solution capable of delivering 12A output... | |
| PKB 4216C series Direct Converters Input 36-75 V, Output up to 6.67 A /200 W Key Features Industry standard low Eight-brick 58.40 x 22.70 x 8.6 mm (2.30 x 0.89... | |
| PKB4216HD Series Fully Regulated DC-DC Converters Input 36-60 V, Output up to 5 A / 250 W Key Features Industry standard low profile Eighth-brick 58.4 x 22.7 x 13.2 mm... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... |
| << Prev | Next >> |