Richardson RFPD Datasheets for DC-DC Converter Chips

DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage. 
DC-DC Converter Chips: Learn more

Page: 1 10 16 17 18 19 20 21 22 23 24 25 26 27 28 30 40 50 60 69
Product Name Notes
PKJ4716A Series DC-DC Converters Input 36-75 V, Output up to 25 A / 700 W Key Features Industry standard Half-brick 61.0 x 57.9 x 12.7 mm (2.4 x 2.28 x...
PKJ4716H Series DC-DC Converters Input 36-75 V, Output up to 14 A / 700 W Key Features Industry standard Half-brick 61.0 x 57.9 x 12.7 mm (2.4 x 2.28 x...
PKM4516AD Series Fully Regulated DC-DC Converters Input 36-75 V, Output up to 18 A / 504 W Key Features Industry standard Quarter-brick 58.4 x 36.8 x 12.7 mm (2.3 x...
PKM4516HD Series Fully Regulated DC-DC Converters Input 36-75 V, Output up to 10 A / 500 W Key Features Industry standard Quarter-brick 58.4 x 36.8 x 12.7 mm (2.3 x...
PKU 5517VE series DC/DC Converters Input 28 - 60 V, Output up to 8.5 A / 50 W Key Features Industry standard Sixteenth-brick 33.02 x 22.86 x 9.40 mm (1.30...
PKU4116C Series Direct Converters Input 36-75 V, Output up to 3.3 A / 100 W Key Features Industry standard low profile Sixteenth-brick 33.02 x 22.86 x 9.6 mm (1.30 x...
PKU4600A Series Fully Regulated DC-DC Converters Input 36-60 V, Output up to 12 A / 60 W Key Features Low profile sixteenth-brick 33.02 x 22.86 x 8.2 mm (1.30 x...
PKU4716VA Series Fully DC-DC Converters Input 36-60 V, Output up to 12.7 A / 70 W Key Features Low profile sixteenth-brick 33.02 x 22.86 x 8.2 mm (1.30 x 0.90...
PKU4717YA Series Fully DC-DC Converters Input 36-60 V, Output up to 15.8 A / 71.5 W Key Features Low profile sixteenth-brick 33.02 x 22.86 x 8.2 mm (1.30 x 0.90...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...

<< Prev Next >>