Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 847697-NMV1205DAC
Series: NMV (1W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: NMV12
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | NMV1205DAC | 847697-NMV1205DAC |
| Product Name | DC to DC Converter | Power Supplies Board Mount DCDC Converters - NMV1205DAC |
| Package Type | Other; Tube |