Manufacturer: Murata Electronics North America
Win Source Part Number: 087677-NTE1205MC-R
Packaging: Tape and Reel
Type: Step Down
Mounting Style: SMD/SMT
Package: SMD
Product Length (mm): 12.7(mm)
Product Depth (mm): 7.7(mm)
Product Height (mm): 6.35(mm)
Pin Count: 8
Rad Hardened: No
Isolation: Isolated
Screening Level: Industrial
Operating Temperature (Max): 85C
Operating Temperature (Min): -40C
Number of Outputs: 1
Output Current: 0.2(A)
Output Power: 1 W
Family Name: NTE1205
Output Voltage: 5(V)
Input Voltage: 10.8 to 13.2(V)
Alternative Parts (Cross-Reference): AM1L-1205S-NZ; CTDD1207MF-1205S-1; AM1L-1205S-NZTR; VBT1-S12-S5-SMT;
Introduction Date: March 07, 2008
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Module DC-DC 12VIN 1-OUT 5V 0.2A 1W 8-Pin SMD T/R Product overview: NTE1205MC-R from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.2A, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NTE1205MC-R can be used for catalog matching and distributor lookup.
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 087677-NTE1205MC-R | NTE1205MC-R | 922-NTE1205MC-R |
| Product Name | Power Supplies Board Mount DCDC Converters - NTE1205MC-R | DC to DC Converter | SMD 5V 0.2A 1W DC-DC Converter IC |
| Package Type | Other; SMD | Other; Tape and Reel | |
| Output Voltage | 5 volts | 5 volts | |
| Input Voltage | 10.8 to 13.2 volts | 13.2 volts | |
| IOUT | 0.2000 amps |