DC DC CONVERTER 5V 1W Product overview: NKE1205DC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NKE1205DC can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335265-NKE1205DC
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.45" L x 0.39" W x 0.21" H (11.5mm x 9.8mm x 5.4mm)
Applications: ITE (Commercial)
Standard Package: 40
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Efficiency: 72%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-1440-5
Base Product Number: NKE12
RoHS Status: ROHS3 Compliant
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-NKE1205DC | NKE1205DC | 1335265-NKE1205DC |
| Product Name | 5V 1W DC-DC Converter IC | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube | DIP; Other; 8-DIP Module, 4 Leads |