Flex Ltd. DC to DC Converter PKB4216CPI

Description
PKB 4216C series Direct Converters Input 36-75 V, Output up to 6.67 A /200 W Key Features Industry standard low Eight-brick 58.40 x 22.70 x 8.6 mm (2.30 x 0.89 x 0.34 in) High efficiency, typ. 95% at 30 Vout half load Variable output voltage adjust 15 to 33 Vout Open frame intended for conducted cooling (cold wall) Optional radio optimized baseplate with GND-pin 1500 Vdc input to output isolation Meets safety requirements according to IEC/EN/UL 60950-1 MTBF 3.53 million hours General Characteristics Input under voltage shutdown Remote control Output over voltage protection Over temperature protection Output short-circuit protection Monotonic start-up Pre-bias start up capability Remote sense Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote
Description
PKB 4216C series Direct Converters Input 36-75 V, Output up to 6.67 A /200 W Key Features Industry standard low Eight-brick 58.40 x 22.70 x 8.6 mm (2.30 x 0.89 x 0.34 in) High efficiency, typ. 95% at 30 Vout half load Variable output voltage adjust 15 to 33 Vout Open frame intended for conducted cooling (cold wall) Optional radio optimized baseplate with GND-pin 1500 Vdc input to output isolation Meets safety requirements according to IEC/EN/UL 60950-1 MTBF 3.53 million hours General Characteristics Input under voltage shutdown Remote control Output over voltage protection Over temperature protection Output short-circuit protection Monotonic start-up Pre-bias start up capability Remote sense Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
DC to DC Converter
PKB4216CPI
DC to DC Converter PKB4216CPI
PKB 4216C series Direct Converters Input 36-75 V, Output up to 6.67 A /200 W Key Features Industry standard low Eight-brick 58.40 x 22.70 x 8.6 mm (2.30 x 0.89 x 0.34 in) High efficiency, typ. 95% at 30 Vout half load Variable output voltage adjust 15 to 33 Vout Open frame intended for conducted cooling (cold wall) Optional radio optimized baseplate with GND-pin 1500 Vdc input to output isolation Meets safety requirements according to IEC/EN/UL 60950-1 MTBF 3.53 million hours General Characteristics Input under voltage shutdown Remote control Output over voltage protection Over temperature protection Output short-circuit protection Monotonic start-up Pre-bias start up capability Remote sense Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier

PKB 4216C series Direct Converters Input 36-75 V, Output up to 6.67 A /200 W

Key Features

  • Industry standard low Eight-brick 58.40 x 22.70 x 8.6 mm (2.30 x 0.89 x 0.34 in)
  • High efficiency, typ. 95% at 30 Vout half load
  • Variable output voltage adjust 15 to 33 Vout
  • Open frame intended for conducted cooling (cold wall)
  • Optional radio optimized baseplate with GND-pin
  • 1500 Vdc input to output isolation
  • Meets safety requirements according to IEC/EN/UL 60950-1
  • MTBF 3.53 million hours

General Characteristics

  • Input under voltage shutdown
  • Remote control
  • Output over voltage protection
  • Over temperature protection
  • Output short-circuit protection
  • Monotonic start-up
  • Pre-bias start up capability
  • Remote sense
  • Highly automated manufacturing ensures quality
  • ISO 9001/14001 certified supplier
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number PKB4216CPI
Product Name DC to DC Converter
Output Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC to DC Converter - AAT2500MITP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TSOP
IOUT 0.4000 amps
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1228142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details