Murata Power Solutions 5V 0.1A 0.5W DC-DC Converter IC NMF0505SC

Description
Module DC-DC 5VIN 1-OUT 5V 0.1A 0.5W 5-Pin SIP Product overview: NMF0505SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.1A, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, 0.5W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMF0505SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 5VIN 1-OUT 5V 0.1A 0.5W 5-Pin SIP Product overview: NMF0505SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.1A, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, 0.5W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMF0505SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 0.1A 0.5W DC-DC Converter IC - 922-NMF0505SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 0.1A 0.5W DC-DC Converter IC
922-NMF0505SC
5V 0.1A 0.5W DC-DC Converter IC 922-NMF0505SC
Module DC-DC 5VIN 1-OUT 5V 0.1A 0.5W 5-Pin SIP Product overview: NMF0505SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.1A, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, 0.5W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMF0505SC can be used for catalog matching and distributor lookup.

Module DC-DC 5VIN 1-OUT 5V 0.1A 0.5W 5-Pin SIP Product overview: NMF0505SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.1A, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, 0.5W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMF0505SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - NMF0505SC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NMF0505SC
DC to DC Converter NMF0505SC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
CONV DC/DC 1W 5VIN 5VOUT SIP SGL - 540-NMF0505SC - Utmel Electronic Limited
Hong Kong, China
CONV DC/DC 1W 5VIN 5VOUT SIP SGL
540-NMF0505SC
CONV DC/DC 1W 5VIN 5VOUT SIP SGL 540-NMF0505SC
CONV DC/DC 1W 5VIN 5VOUT SIP SGL

CONV DC/DC 1W 5VIN 5VOUT SIP SGL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-NMF0505SC NMF0505SC 540-NMF0505SC
Product Name 5V 0.1A 0.5W DC-DC Converter IC DC to DC Converter CONV DC/DC 1W 5VIN 5VOUT SIP SGL
Output Voltage 5 volts 5 volts
Input Voltage 5 volts 5 volts
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DCP020509 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020509P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 8.55 to 9.45 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details