Richardson RFPD Datasheets for DC-DC Converter Chips

DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage. 
DC-DC Converter Chips: Learn more

Page: 1 10 19 20 21 22 23 24 25 26 27 28 29 30 31 40 50 60 69
Product Name Notes
0.25W DC/DC-Converter 'ECONOLINE' SMD 1kV unreg
0.25W DC/DC-Converter 'ECONOLINE' SMD 2kV unreg
0.5W DC/DC-Converter 'ECONOLINE' SMD 1kV unreg
0.5W DC/DC-Converter 'ECONOLINE' SMD 3kV reg
0.5W DC/DC-Converter 'ECONOLINE' SMD 3kV unreg
0.5W DC/DC-Converter 'ECONOLINE' SMD 5kV reg
1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C
1W DC/DC-Converter 'ECONOLINE' SMD 3kV reg
Innoline DC/DC Converter. 5 Watt Single Output Device.
The R0.25S and R0.25D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically used in general purpose and industrial low power isolation...

<< Prev Next >>