Murata Power Solutions -15V 1W DC-DC Converter IC NMA1215SC

Description
DC DC CONVERTER +/-15V 1W Product overview: NMA1215SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMA1215SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-15V 1W Product overview: NMA1215SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMA1215SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-15V 1W DC-DC Converter IC - 132-NMA1215SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 1W DC-DC Converter IC
132-NMA1215SC
-15V 1W DC-DC Converter IC 132-NMA1215SC
DC DC CONVERTER +/-15V 1W Product overview: NMA1215SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMA1215SC can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-15V 1W Product overview: NMA1215SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMA1215SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - NMA1215SC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NMA1215SC
DC to DC Converter NMA1215SC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
DC-DC Converters - 5442566P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
5442566P
DC-DC Converters 5442566P
Murata Power Solutions NMA1215SC

Murata Power Solutions NMA1215SC

Supplier's Site
DC-DC Converters - 1670669 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1670669
DC-DC Converters 1670669
Murata Power Solutions NMA1215SC

Murata Power Solutions NMA1215SC

Supplier's Site
Power Supplies Board Mount DCDC Converters - NMA1215SC - 1231804-NMA1215SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMA1215SC
1231804-NMA1215SC
Power Supplies Board Mount DCDC Converters - NMA1215SC 1231804-NMA1215SC
Manufacturer: Murata Electronics North America Win Source Part Number: 1231804-NMA1215SC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1231804-NMA1215SC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-NMA1215SC NMA1215SC 5442566P 1670669 1231804-NMA1215SC
Product Name -15V 1W DC-DC Converter IC DC to DC Converter DC-DC Converters DC-DC Converters Power Supplies Board Mount DCDC Converters - NMA1215SC
Package Type Other; Tube Other; Sip
Unlock Full Specs
to access all available technical data