Module DC-DC 5VIN 2-OUT -15V/15V -0.033A/0.033A 1W 5-Pin SIP Module Tube Product overview: NMA0515SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 15V, -0.033A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 15V, -0.033A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMA0515SC can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Murata Electronics North America
Win Source Part Number: 045289-NMA0515SC
Packaging: Tube
Mounting Style: Through Hole
Package: SIP
Product Length (mm): 19.5(mm)
Product Depth (mm): 6(mm)
Product Height (mm): 10(mm)
Pin Count: 5
Rad Hardened: No
DELETED: Compliant
Isolation: Isolated
Screening Level: Industrial
Operating Temperature (Max): 85C
Operating Temperature (Min): -40C
Number of Outputs: 2
Output Current: 0.033/-0.033(A)
Output Power: 1 W
Family Name: NMA0515
Output Voltage: 15/-15(V)
Input Voltage: 4.5 to 5.5(V)
Alternative Parts (Cross-Reference): DCH010515DN7; AM1D-0515D-RZ; AM1DS-0515DZ; AM1DS-0515DH52Z;
Introduction Date: September 07, 2007
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-NMA0515SC | NMA0515SC | 045289-NMA0515SC |
| Product Name | -15V 15V -0.033A DC-DC Converter IC | DC to DC Converter | Power Supplies Board Mount DCDC Converters - NMA0515SC |
| Package Type | Other; Tube | Other; SIP | |
| Output Voltage | -15 to 15 volts | 15 volts | |
| Input Voltage | 5.5 volts | 4.5 to 5.5 volts |