Murata Power Solutions DC to DC Converter NME1215SC

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - NME1215SC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NME1215SC
DC to DC Converter NME1215SC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
15V 0.067A 1W DC-DC Converter IC - 922-NME1215SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.067A 1W DC-DC Converter IC
922-NME1215SC
15V 0.067A 1W DC-DC Converter IC 922-NME1215SC
Module DC-DC 12VIN 1-OUT 15V 0.067A 1W 4-Pin SIP Module Tube Product overview: NME1215SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.067A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 0.067A, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NME1215SC can be used for catalog matching and distributor lookup.

Module DC-DC 12VIN 1-OUT 15V 0.067A 1W 4-Pin SIP Module Tube Product overview: NME1215SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.067A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 0.067A, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NME1215SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - NME1215SC - 1231829-NME1215SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NME1215SC
1231829-NME1215SC
Power Supplies Board Mount DCDC Converters - NME1215SC 1231829-NME1215SC
Manufacturer: Murata Electronics North America Win Source Part Number: 1231829-NME1215SC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1231829-NME1215SC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now
DC-DC Converters - 5442730P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
5442730P
DC-DC Converters 5442730P
Murata Power Solutions NME1215SC

Murata Power Solutions NME1215SC

Supplier's Site
DC-DC Converters - 5442730 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
5442730
DC-DC Converters 5442730
Murata Power Solutions NME1215SC

Murata Power Solutions NME1215SC

Supplier's Site
DC-DC Converters - 1670820 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1670820
DC-DC Converters 1670820
Murata Power Solutions NME1215SC

Murata Power Solutions NME1215SC

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number NME1215SC 922-NME1215SC 1231829-NME1215SC 5442730P 5442730
Product Name DC to DC Converter 15V 0.067A 1W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - NME1215SC DC-DC Converters DC-DC Converters
Package Type Other; Tube Other; Sip
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
Buck 2A SOT23 Step-Down DC-DC Converter IC - 739-LMR51420YDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 to 36 volts
Input Voltage 36 volts
View Details
2 suppliers