Murata Power Solutions Power Supplies Board Mount DCDC Converters - NMA1205DC NMA1205DC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1231798-NMA1205DC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1231798-NMA1205DC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - NMA1205DC - 1231798-NMA1205DC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMA1205DC
1231798-NMA1205DC
Power Supplies Board Mount DCDC Converters - NMA1205DC 1231798-NMA1205DC
Manufacturer: Murata Electronics North America Win Source Part Number: 1231798-NMA1205DC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1231798-NMA1205DC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now
DC-DC Converters - 5442588 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
5442588
DC-DC Converters 5442588
Murata Power Solutions NMA1205DC

Murata Power Solutions NMA1205DC

Supplier's Site
DC-DC Converters - 1670670 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1670670
DC-DC Converters 1670670
Murata Power Solutions NMA1205DC

Murata Power Solutions NMA1205DC

Supplier's Site
-5V 5V -0.1A DC-DC Converter IC - 922-NMA1205DC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5V 5V -0.1A DC-DC Converter IC
922-NMA1205DC
-5V 5V -0.1A DC-DC Converter IC 922-NMA1205DC
Module DC-DC 12VIN 2-OUT -5V/5V -0.1A/0.1A 1W 6-Pin PDIP Tube Product overview: NMA1205DC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 5V, -0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 5V, -0.1A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMA1205DC can be used for catalog matching and distributor lookup.

Module DC-DC 12VIN 2-OUT -5V/5V -0.1A/0.1A 1W 6-Pin PDIP Tube Product overview: NMA1205DC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 5V, -0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 5V, -0.1A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMA1205DC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - NMA1205DC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NMA1205DC
DC to DC Converter NMA1205DC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 1231798-NMA1205DC 5442588 922-NMA1205DC NMA1205DC
Product Name Power Supplies Board Mount DCDC Converters - NMA1205DC DC-DC Converters -5V 5V -0.1A DC-DC Converter IC DC to DC Converter
Package Type DIP; Other; Pdip Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1227522P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Buck Boost 2.4V 30V Step-Down DC-DC Converter IC - 739-LT1371CR#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 30 volts
IOUT 3 amps
View Details
DCP010507DB Miniature, 1W, Isolated, Unregulated DC/DC Converter - DCP010507DBP-UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 6.4 to 7.6 volts
View Details
3 suppliers