Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335279-NTV0515MC-R
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Reel - TR
Type: Isolated Module
Features: SCP
Size / Dimension: 0.60" L x 0.30" W x 0.26" H (15.2mm x 7.6mm x 6.6mm)
Applications: ITE (Commercial)
Standard Package: 500
Mounting: Surface Mount
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 33mA, 33mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 80%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 22-SMD Module, 10 Leads
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Base Product Number: NTV05
RoHS Status: ROHS3 Compliant
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1335279-NTV0515MC-R | NTV0515MC-R |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | Other; 22-SMD Module, 10 Leads |