Murata Power Solutions DC to DC Converter NTA0509MC

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - NTA0509MC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NTA0509MC
DC to DC Converter NTA0509MC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
SMD -9V 9V -0.055A DC-DC Converter IC - 922-NTA0509MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD -9V 9V -0.055A DC-DC Converter IC
922-NTA0509MC
SMD -9V 9V -0.055A DC-DC Converter IC 922-NTA0509MC
Module DC-DC 5VIN 2-OUT -9V/9V -0.055A/0.055A 1W 10-Pin SMD Tube Product overview: NTA0509MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, -9V, 9V, -0.055A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -9V, 9V, -0.055A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NTA0509MC can be used for catalog matching and distributor lookup.

Module DC-DC 5VIN 2-OUT -9V/9V -0.055A/0.055A 1W 10-Pin SMD Tube Product overview: NTA0509MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, -9V, 9V, -0.055A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -9V, 9V, -0.055A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NTA0509MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - NTA0509MC - 1232300-NTA0509MC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NTA0509MC
1232300-NTA0509MC
Power Supplies Board Mount DCDC Converters - NTA0509MC 1232300-NTA0509MC
Manufacturer: Murata Electronics North America Win Source Part Number: 1232300-NTA0509MC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1232300-NTA0509MC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now
DC-DC Converters - 1670577 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1670577
DC-DC Converters 1670577
Murata Power Solutions NTA0509MC

Murata Power Solutions NTA0509MC

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number NTA0509MC 922-NTA0509MC 1232300-NTA0509MC 1670577
Product Name DC to DC Converter SMD -9V 9V -0.055A DC-DC Converter IC Power Supplies Board Mount DCDC Converters - NTA0509MC DC-DC Converters
Package Type Other; Tube Other; Minismd
Unlock Full Specs
to access all available technical data