Murata Power Solutions 12V 2W DC-DC Converter IC NMK0512SAC

Description
DC DC CONVERTER 12V 2W Product overview: NMK0512SAC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMK0512SAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 2W Product overview: NMK0512SAC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMK0512SAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 2W DC-DC Converter IC - 132-NMK0512SAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 2W DC-DC Converter IC
132-NMK0512SAC
12V 2W DC-DC Converter IC 132-NMK0512SAC
DC DC CONVERTER 12V 2W Product overview: NMK0512SAC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMK0512SAC can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 2W Product overview: NMK0512SAC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMK0512SAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - NMK0512SAC - 1231863-NMK0512SAC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMK0512SAC
1231863-NMK0512SAC
Power Supplies Board Mount DCDC Converters - NMK0512SAC 1231863-NMK0512SAC
Manufacturer: Murata Electronics North America Win Source Part Number: 1231863-NMK0512SAC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1231863-NMK0512SAC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now
DC to DC Converter - NMK0512SAC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NMK0512SAC
DC to DC Converter NMK0512SAC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
DC-DC Converters - 6895208 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6895208
DC-DC Converters 6895208
Murata Power Solutions NMK0512SAC

Murata Power Solutions NMK0512SAC

Supplier's Site
DC-DC Converters - 1670772 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1670772
DC-DC Converters 1670772
Murata Power Solutions NMK0512SAC

Murata Power Solutions NMK0512SAC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-NMK0512SAC 1231863-NMK0512SAC NMK0512SAC 6895208
Product Name 12V 2W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - NMK0512SAC DC to DC Converter DC-DC Converters
Package Type Other; Tube Other; Sip
Unlock Full Specs
to access all available technical data