Manufacturer: Murata Electronics North America
Win Source Part Number: 1231806-NMA2412SC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Module DC-DC 24VIN 2-OUT -12V/12V -0.042A/0.042A 1W 5-Pin SIP Tube Product overview: NMA2412SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 12V, -0.042A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 12V, -0.042A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMA2412SC can be used for catalog matching and distributor lookup.
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1231806-NMA2412SC | NMA2412SC | 922-NMA2412SC |
| Product Name | Power Supplies Board Mount DCDC Converters - NMA2412SC | DC to DC Converter | -12V 12V -0.042A DC-DC Converter IC |
| Package Type | Other; Tube |