pSemi DC to DC Converter PE24110A-X

Description
3.3 VIN, 12A, Two-stage Buck Regulator for Low Output Voltage Applications The PE24110 is a compact, low-profile, and ultra high efficiency step-down DC-DC converter solution capable of delivering 12A output current from an input voltage range from 3.0V to 3.6V. The output voltage is selected with external feedback resistors and can be adjusted between 0.35V and 0.7V. Based on pSemi advanced two-stage architecture, the device consists of a two-phase interleaved charge pump followed by an interleaved buck regulator stage. This power system greatly reduces the dependency on inductance for high efficiency solutions in small-footprint and height-constrained applications.
Request a Quote Datasheet
Description
3.3 VIN, 12A, Two-stage Buck Regulator for Low Output Voltage Applications The PE24110 is a compact, low-profile, and ultra high efficiency step-down DC-DC converter solution capable of delivering 12A output current from an input voltage range from 3.0V to 3.6V. The output voltage is selected with external feedback resistors and can be adjusted between 0.35V and 0.7V. Based on pSemi advanced two-stage architecture, the device consists of a two-phase interleaved charge pump followed by an interleaved buck regulator stage. This power system greatly reduces the dependency on inductance for high efficiency solutions in small-footprint and height-constrained applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - PE24110A-X - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
PE24110A-X
DC to DC Converter PE24110A-X
3.3 VIN, 12A, Two-stage Buck Regulator for Low Output Voltage Applications The PE24110 is a compact, low-profile, and ultra high efficiency step-down DC-DC converter solution capable of delivering 12A output current from an input voltage range from 3.0V to 3.6V. The output voltage is selected with external feedback resistors and can be adjusted between 0.35V and 0.7V. Based on pSemi advanced two-stage architecture, the device consists of a two-phase interleaved charge pump followed by an interleaved buck regulator stage. This power system greatly reduces the dependency on inductance for high efficiency solutions in small-footprint and height-constrained applications.

3.3 VIN, 12A, Two-stage Buck Regulator for Low Output Voltage Applications

The PE24110 is a compact, low-profile, and ultra high efficiency step-down DC-DC converter solution capable of delivering 12A output current from an input voltage range from 3.0V to 3.6V. The output voltage is selected with external feedback resistors and can be adjusted between 0.35V and 0.7V.

Based on pSemi advanced two-stage architecture, the device consists of a two-phase interleaved charge pump followed by an interleaved buck regulator stage. This power system greatly reduces the dependency on inductance for high efficiency solutions in small-footprint and height-constrained applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number PE24110A-X
Product Name DC to DC Converter
Package Type Other; QFN
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
DC-DC Converters - 1226026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 36 volts
View Details
DCV011512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011512DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers