Murata Power Solutions -5V 1W DC-DC Converter IC NMA0505DC

Description
DC DC CONVERTER +/-5V 1W Product overview: NMA0505DC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMA0505DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-5V 1W Product overview: NMA0505DC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMA0505DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-5V 1W DC-DC Converter IC - 132-NMA0505DC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5V 1W DC-DC Converter IC
132-NMA0505DC
-5V 1W DC-DC Converter IC 132-NMA0505DC
DC DC CONVERTER +/-5V 1W Product overview: NMA0505DC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMA0505DC can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-5V 1W Product overview: NMA0505DC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMA0505DC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - NMA0505DC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NMA0505DC
DC to DC Converter NMA0505DC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Power Supplies Board Mount DCDC Converters - NMA0505DC - 1231791-NMA0505DC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMA0505DC
1231791-NMA0505DC
Power Supplies Board Mount DCDC Converters - NMA0505DC 1231791-NMA0505DC
Manufacturer: Murata Electronics North America Win Source Part Number: 1231791-NMA0505DC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1231791-NMA0505DC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now
DC-DC Converters - 5442487 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
5442487
DC-DC Converters 5442487
Murata Power Solutions NMA0505DC

Murata Power Solutions NMA0505DC

Supplier's Site
DC-DC Converters - 5442487P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
5442487P
DC-DC Converters 5442487P
Murata Power Solutions NMA0505DC

Murata Power Solutions NMA0505DC

Supplier's Site
DC-DC Converters - 1670660 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1670660
DC-DC Converters 1670660
Murata Power Solutions NMA0505DC

Murata Power Solutions NMA0505DC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-NMA0505DC NMA0505DC 1231791-NMA0505DC 5442487 5442487P
Product Name -5V 1W DC-DC Converter IC DC to DC Converter Power Supplies Board Mount DCDC Converters - NMA0505DC DC-DC Converters DC-DC Converters
Package Type Other; Tube DIP; Other; Pdip
Unlock Full Specs
to access all available technical data