Murata Power Solutions -15V 15V -0.033A DC-DC Converter IC NKA1215SC

Description
Module DC-DC 12VIN 2-OUT -15V/15V -0.033A/0.033A 1W 5-Pin SIP Tube Product overview: NKA1215SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 15V, -0.033A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 15V, -0.033A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NKA1215SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 12VIN 2-OUT -15V/15V -0.033A/0.033A 1W 5-Pin SIP Tube Product overview: NKA1215SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 15V, -0.033A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 15V, -0.033A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NKA1215SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-15V 15V -0.033A DC-DC Converter IC - 922-NKA1215SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 15V -0.033A DC-DC Converter IC
922-NKA1215SC
-15V 15V -0.033A DC-DC Converter IC 922-NKA1215SC
Module DC-DC 12VIN 2-OUT -15V/15V -0.033A/0.033A 1W 5-Pin SIP Tube Product overview: NKA1215SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 15V, -0.033A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 15V, -0.033A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NKA1215SC can be used for catalog matching and distributor lookup.

Module DC-DC 12VIN 2-OUT -15V/15V -0.033A/0.033A 1W 5-Pin SIP Tube Product overview: NKA1215SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 15V, -0.033A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 15V, -0.033A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NKA1215SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335258-NKA1215SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335258-NKA1215SC
Power Supplies - Board Mount - DC DC Converters 1335258-NKA1215SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335258-NKA1215SC Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.65" L x 0.23" W x 0.30" H (16.5mm x 5.8mm x 7.6mm) Applications: ITE (Commercial) Standard Package: 30 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 82% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1426-5 Base Product Number: NKA12 RoHS Status: ROHS3 Compliant

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335258-NKA1215SC
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.65" L x 0.23" W x 0.30" H (16.5mm x 5.8mm x 7.6mm)
Applications: ITE (Commercial)
Standard Package: 30
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 33mA, 33mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 82%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-SIP Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-1426-5
Base Product Number: NKA12
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DC to DC Converter - NKA1215SC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NKA1215SC
DC to DC Converter NKA1215SC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-NKA1215SC 1335258-NKA1215SC NKA1215SC
Product Name -15V 15V -0.033A DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters DC to DC Converter
Package Type Other; Tube Other; 6-SIP Module, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228134P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
DCP010505DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505DBP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 4.25 to 5.75 volts
View Details
3 suppliers