Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335257-NDTD0512C
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 1.27" L x 0.58" W x 0.27" H (32.3mm x 14.7mm x 6.9mm)
Applications: ITE (Commercial)
Standard Package: 15
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 125mA, 125mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 76%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-DIP Module (600 mil, 8 Leads)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-1369-5
Base Product Number: NDTD05
RoHS Status: ROHS3 Compliant
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | NDTD0512C | 1335257-NDTD0512C |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 24-DIP Module (600 mil, 8 Leads) |