Win Source Part Number: 1083039-NXJ1S0505MC-
Category: Power Supplies - Board Mount>DC DC Converters
Series: NXJ1 (1W)
Type: Isolated Module
Features: SCP
Package: Tape & Reel
Applications: ITE (Commercial), Medical
Standard Package: 180
Mounting: SMD (SMT)
Power (Watts): 1 W
Voltage - Isolation: 4.2 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 73.5%
Package / Case: 14-SMD Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.54" L x 0.41" W x 0.17" H (13.7mm x 10.5mm x 4.4mm)
Alternative Parts (Cross-Reference): R1Z-0505/P; NXJ1S0305MC-R7; NXJ1S1215MC-R7; NXJ1S0303MC-R7; NXJ1S1212MC-R7; OKY-T/3-W5P-C; OKY-T/3-W5N-CNXJ1S05
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-3094-2,811-3094-
Base Product Number: NXJ1S05
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1083039-NXJ1S0505MC-R7 | NXJ1S0505MC-R7 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | Other; Tape & Reel |