Murata Power Solutions 5V 2W DC-DC Converter IC NXE2S0505MC-R7

Description
DC DC CONVERTER 5V 2W Product overview: NXE2S0505MC-R7 from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NXE2S0505MC-R7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 2W Product overview: NXE2S0505MC-R7 from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NXE2S0505MC-R7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 2W DC-DC Converter IC - 132-NXE2S0505MC-R7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 2W DC-DC Converter IC
132-NXE2S0505MC-R7
5V 2W DC-DC Converter IC 132-NXE2S0505MC-R7
DC DC CONVERTER 5V 2W Product overview: NXE2S0505MC-R7 from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NXE2S0505MC-R7 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 2W Product overview: NXE2S0505MC-R7 from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NXE2S0505MC-R7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - NXE2S0505MC-R7 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NXE2S0505MC-R7
DC to DC Converter NXE2S0505MC-R7
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1337630-NXE2S0505MC-R7 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1337630-NXE2S0505MC-R7
Power Supplies - Board Mount - DC DC Converters 1337630-NXE2S0505MC-R7
Win Source Part Number: 1337630-NXE2S0505MC- R7 Category: Power Supplies - Board Mount - DC DC Converters Series: NXE2 (2W) Type: Isolated Module Features: SCP Package: Tape & Reel Size / Dimension: 0.50" L x 0.40" W x 0.17" H (12.7mm x 10.4mm x 4.4mm) Applications: ITE (Commercial) Standard Package: 180 Power (Watts): 2 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 72% Mounting Type: Surface Mount Package / Case: 14-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: NXE2S05

Win Source Part Number: 1337630-NXE2S0505MC-R7
Category: Power Supplies - Board Mount - DC DC Converters
Series: NXE2 (2W)
Type: Isolated Module
Features: SCP
Package: Tape & Reel
Size / Dimension: 0.50" L x 0.40" W x 0.17" H (12.7mm x 10.4mm x 4.4mm)
Applications: ITE (Commercial)
Standard Package: 180
Power (Watts): 2 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 72%
Mounting Type: Surface Mount
Package / Case: 14-SMD Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: NXE2S05

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-NXE2S0505MC-R7 NXE2S0505MC-R7 1337630-NXE2S0505MC-R7
Product Name 5V 2W DC-DC Converter IC DC to DC Converter Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) Other; Tape & Reel
Unlock Full Specs
to access all available technical data