Murata Power Solutions DC-DC Converters NTE0505MC

Description
Murata Power Solutions NTE0505MC
Request a Quote Datasheet
Description
Murata Power Solutions NTE0505MC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 6895472 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6895472
DC-DC Converters 6895472
Murata Power Solutions NTE0505MC

Murata Power Solutions NTE0505MC

Supplier's Site
DC-DC Converters - 6895472P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6895472P
DC-DC Converters 6895472P
Murata Power Solutions NTE0505MC

Murata Power Solutions NTE0505MC

Supplier's Site
DC-DC Converters - 1670883 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1670883
DC-DC Converters 1670883
Murata Power Solutions NTE0505MC

Murata Power Solutions NTE0505MC

Supplier's Site
DC to DC Converter - NTE0505MC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NTE0505MC
DC to DC Converter NTE0505MC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
SMD 5V 0.2A 1W DC-DC Converter IC - 922-NTE0505MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V 0.2A 1W DC-DC Converter IC
922-NTE0505MC
SMD 5V 0.2A 1W DC-DC Converter IC 922-NTE0505MC
Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 8-Pin SMD Tube Product overview: NTE0505MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.2A, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NTE0505MC can be used for catalog matching and distributor lookup.

Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 8-Pin SMD Tube Product overview: NTE0505MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.2A, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NTE0505MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Richardson RFPD ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 6895472 6895472P NTE0505MC 922-NTE0505MC
Product Name DC-DC Converters DC-DC Converters DC to DC Converter SMD 5V 0.2A 1W DC-DC Converter IC
Package Type Other; Minismd Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
60V 80V 1A MSOP Boost DC-DC Converter IC - 715-LM5022MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 57 volts
Input Voltage 60 volts
View Details
2 suppliers