Manufacturer: Murata Electronics North America
Win Source Part Number: 1230890-NDS6D2412C
Family Name: NDS6D2412
Manufacturer Homepage: www.murata.com
Alternative Parts (Cross-Reference): ASA2812DPBF; ASA2810D/ES; ASA2810D/HB;
Introduction Date: September 17, 2008
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Module DC-DC 24VIN 2-OUT -12V/12V -0.25A/0.25A 6W 8-Pin Product overview: NDS6D2412C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 12V, -0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 12V, -0.25A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NDS6D2412C can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1230890-NDS6D2412C | 922-NDS6D2412C | NDS6D2412C |
| Product Name | Power Supplies Board Mount DCDC Converters - NDS6D2412C | -12V 12V -0.25A DC-DC Converter IC | DC to DC Converter |
| Output Voltage | -12 to 12 volts |