Murata Power Solutions NXJ2S0505MC-R7
Murata Power Solutions NXJ2S0505MC-R7
Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Power Solutions Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: NXJ2 (2W)
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Isolated Module
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Applications: ITE (Commercial), Medical
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Module DC-DC 5VIN 1-OUT 5V 0.4A 2W 8-Pin SMD Module T/R Product overview: NXJ2S0505MC-R7 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 0.4A, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.4A, 2W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NXJ2S0505MC-R7 can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1875028 | NXJ2S0505MC-R7 | 922-NXJ2S0505MC-R7 | |
| Product Name | DC-DC Converters | Power Supplies - Board Mount DC DC Converters | DC to DC Converter | SMD 5V 0.4A 2W DC-DC Converter IC |
| Package Type | Other; Surface Mount | Other; Tape & Reel (TR) Cut Tape (CT) Digi-Reel® | Other; Tape and Reel |