Murata Power Solutions OKI-T/36W-W40N-C
Murata Power Solutions OKI-T/36W-W40N-C
Murata Power Solutions OKI-T/36W-W40N-C
Module DC-DC 24VIN 1-OUT 5.021V to 15.5V 3A 36W 5-Pin SMT T/R Product overview: OKI-T/36W-W40N-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.021V, 15.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.021V, 15.5V, 3A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-OKI-T/36W-W40N-C
Win Source Part Number: 1337166-OKI-T/36W-W4
Category: Power Supplies - Board Mount - DC DC Converters
Series: Okami™ OKI-T/36W-W40 (36W)
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Package: Tape & Reel
Size / Dimension: 0.82" L x 0.47" W x 0.34" H (20.8mm x 11.9mm x 8.64mm)
Applications: ITE (Commercial)
Standard Package: 250
Power (Watts): 36 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 19V
Voltage - Input (Max): 40V
Voltage - Output 1: 5.021 ~ 15.5V
Efficiency: 95%
Mounting Type: Surface Mount
Package / Case: 5-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: OKI-T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1736940P | 922-OKI-T/36W-W40N-C | 1337166-OKI-T/36W-W40N-C | OKI-T/36W-W40N-C |
| Product Name | DC-DC Converters | 5.021V 15.5V 3A DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Input Voltage | 24 volts | 40 volts |