Murata Power Solutions Power Supplies - Board Mount - DC DC Converters NKA0515SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335277-NKA0515SC Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.65" L x 0.23" W x 0.30" H (16.5mm x 5.8mm x 7.6mm) Applications: ITE (Commercial) Standard Package: 30 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 79% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1422-5 Base Product Number: NKA05 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335277-NKA0515SC Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.65" L x 0.23" W x 0.30" H (16.5mm x 5.8mm x 7.6mm) Applications: ITE (Commercial) Standard Package: 30 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 79% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1422-5 Base Product Number: NKA05 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335277-NKA0515SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335277-NKA0515SC
Power Supplies - Board Mount - DC DC Converters 1335277-NKA0515SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335277-NKA0515SC Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.65" L x 0.23" W x 0.30" H (16.5mm x 5.8mm x 7.6mm) Applications: ITE (Commercial) Standard Package: 30 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 79% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1422-5 Base Product Number: NKA05 RoHS Status: ROHS3 Compliant

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335277-NKA0515SC
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.65" L x 0.23" W x 0.30" H (16.5mm x 5.8mm x 7.6mm)
Applications: ITE (Commercial)
Standard Package: 30
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 33mA, 33mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 79%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-SIP Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-1422-5
Base Product Number: NKA05
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DC to DC Converter - NKA0515SC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NKA0515SC
DC to DC Converter NKA0515SC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1335277-NKA0515SC NKA0515SC
Product Name Power Supplies - Board Mount - DC DC Converters DC to DC Converter
Package Type Other; 6-SIP Module, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
View Details
Power Supplies - Board Mount - DC DC Converters - 1335284-PT4243C - Win Source Electronics
Specs
Package Type Other; 10-SMD Module
Output Voltage 18 to 36 volts
Output Power 10 watts
View Details