Murata Electronics 3.3V 1.5A 4.95W DC-DC Converter IC OKI-78SR-3.3/1.5-W36-C

Description
Module DC-DC 12VIN 1-OUT 3.3V 1.5A 4.95W 3-Pin SIP Module Tray Product overview: OKI-78SR-3.3/1.5-W36 -C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A, 4.95W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 4.95W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-OKI-78SR-3.3/1.5 -W36-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 12VIN 1-OUT 3.3V 1.5A 4.95W 3-Pin SIP Module Tray Product overview: OKI-78SR-3.3/1.5-W36 -C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A, 4.95W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 4.95W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-OKI-78SR-3.3/1.5 -W36-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 1.5A 4.95W DC-DC Converter IC - 922-OKI-78SR-3.3/1.5-W36-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 1.5A 4.95W DC-DC Converter IC
922-OKI-78SR-3.3/1.5-W36-C
3.3V 1.5A 4.95W DC-DC Converter IC 922-OKI-78SR-3.3/1.5-W36-C
Module DC-DC 12VIN 1-OUT 3.3V 1.5A 4.95W 3-Pin SIP Module Tray Product overview: OKI-78SR-3.3/1.5-W36 -C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A, 4.95W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 4.95W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-OKI-78SR-3.3/1.5 -W36-C can be used for catalog matching and distributor lookup.

Module DC-DC 12VIN 1-OUT 3.3V 1.5A 4.95W 3-Pin SIP Module Tray Product overview: OKI-78SR-3.3/1.5-W36-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A, 4.95W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 4.95W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-OKI-78SR-3.3/1.5-W36-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - OKI-78SR-3.3/1.5-W36-C - 740573-OKI-78SR-3.3/1.5-W36-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - OKI-78SR-3.3/1.5-W36-C
740573-OKI-78SR-3.3/1.5-W36-C
Power Supplies Board Mount DCDC Converters - OKI-78SR-3.3/1.5-W36-C 740573-OKI-78SR-3.3/1.5-W36-C
Manufacturer: Murata Electronics North America Win Source Part Number: 740573-OKI-78SR-3.3/ 1.5-W36-C Manufacturer Homepage: www.murata.com Reference case: SIP3 Reference Date Code: 13+Rohs Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 740573-OKI-78SR-3.3/1.5-W36-C
Manufacturer Homepage: www.murata.com
Reference case: SIP3
Reference Date Code: 13+Rohs
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now
DC to DC Converter - OKI-78SR-3.3/1.5-W36-C - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
OKI-78SR-3.3/1.5-W36-C
DC to DC Converter OKI-78SR-3.3/1.5-W36-C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-OKI-78SR-3.3/1.5-W36-C 740573-OKI-78SR-3.3/1.5-W36-C OKI-78SR-3.3/1.5-W36-C
Product Name 3.3V 1.5A 4.95W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - OKI-78SR-3.3/1.5-W36-C DC to DC Converter
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
DC to DC Converter - AAT1142ITP-1.8-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.8000 amps
View Details
Buck 1000kHz HTSSOP Step-Down DC-DC Converter IC - 715-LM25116MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 36 volts
IOUT 10 amps
IQ 0.0046 amps
View Details
2 suppliers
Buck 3A Step-Down DC-DC Converter IC - 739-IR3823MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details