Murata Power Solutions -5V 1W DC-DC Converter IC NKA0305SC

Description
DC DC CONVERTER +/-5V 1W Product overview: NKA0305SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NKA0305SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-5V 1W Product overview: NKA0305SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NKA0305SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-5V 1W DC-DC Converter IC - 132-NKA0305SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5V 1W DC-DC Converter IC
132-NKA0305SC
-5V 1W DC-DC Converter IC 132-NKA0305SC
DC DC CONVERTER +/-5V 1W Product overview: NKA0305SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NKA0305SC can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-5V 1W Product overview: NKA0305SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NKA0305SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 6894949 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6894949
DC-DC Converters 6894949
Murata Power Solutions NKA0305SC

Murata Power Solutions NKA0305SC

Supplier's Site
DC-DC Converters - 1670845 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1670845
DC-DC Converters 1670845
Murata Power Solutions NKA0305SC

Murata Power Solutions NKA0305SC

Supplier's Site
Power Supplies Board Mount DCDC Converters - NKA0305SC - 1231497-NKA0305SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NKA0305SC
1231497-NKA0305SC
Power Supplies Board Mount DCDC Converters - NKA0305SC 1231497-NKA0305SC
Manufacturer: Murata Electronics North America Win Source Part Number: 1231497-NKA0305SC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1231497-NKA0305SC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now
DC to DC Converter - NKA0305SC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NKA0305SC
DC to DC Converter NKA0305SC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-NKA0305SC 6894949 1231497-NKA0305SC NKA0305SC
Product Name -5V 1W DC-DC Converter IC DC-DC Converters Power Supplies Board Mount DCDC Converters - NKA0305SC DC to DC Converter
Package Type Other; Tube Other; Sip
Unlock Full Specs
to access all available technical data

Similar Products

Buck 36V 2.5A Step-Down DC-DC Converter IC - 739-LMR23625CDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Buck 3A Step-Down DC-DC Converter IC - 739-LT3430EFE#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 60 volts
IOUT 3 amps
View Details
DC-DC Converters - 1228146P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details