Manufacturer: Murata Electronics North America
Win Source Part Number: 1231871-NMK2405SAC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Module DC-DC 24VIN 1-OUT 5V 0.4A 2W 4-Pin SIP Module Tube Product overview: NMK2405SAC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.4A, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.4A, 2W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMK2405SAC can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1231871-NMK2405SAC | 922-NMK2405SAC | NMK2405SAC |
| Product Name | Power Supplies Board Mount DCDC Converters - NMK2405SAC | 5V 0.4A 2W DC-DC Converter IC | DC to DC Converter |
| Package Type | Other; Tube |