Richardson RFPD Datasheets for DC-DC Converter Chips

DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage. 
DC-DC Converter Chips: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21 22 23 24 25 30 40 50 60 69
Product Name Notes
M57182N-315 is a hybrid IC for non-isolated type DC-to-DC converters. Wide range of input voltage (DC 140V-380V) enables direct connection to rectified 120V and 240V AC. This device is best...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The LTM8063 is a 40VIN, 2A continuous, 2.5A peak, stepdown uModule (power module) regulator. Included in the package are the switching controller, power switches, inductor, and all support...
The LTM8065 is a 40VIN, 3.5A peak, 2.5A continuous step-down uModule (power module) regulator. Included in the package are the switching controller, power switches, inductor and all support...
The LTM8073 is a 60VIN, 3A (continuous) or 5A (peak) step-down Silent Switcher uModule (power module) regulator. Included in the package are the switching controller, power switches, inductor,...

<< Prev Next >>