Flex Ltd. DC to DC Converter PKB4216HDPIHS

Description
PKB4216HD Series Fully Regulated DC-DC Converters Input 36-60 V, Output up to 5 A / 250 W Key Features Industry standard low profile Eighth-brick 58.4 x 22.7 x 13.2 mm (2.30 x 0.89 x 0.52 in) High efficiency, typ. 94.5% at 48 Vout full load 2250 Vdc input to output isolation Pre-bias start-up Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 10.68 million hours General Characteristics Input under voltage shutdown Monotonic start-up Remote control Output over voltage protection Over temperature protection Output short-circuit protection Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote
Description
PKB4216HD Series Fully Regulated DC-DC Converters Input 36-60 V, Output up to 5 A / 250 W Key Features Industry standard low profile Eighth-brick 58.4 x 22.7 x 13.2 mm (2.30 x 0.89 x 0.52 in) High efficiency, typ. 94.5% at 48 Vout full load 2250 Vdc input to output isolation Pre-bias start-up Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 10.68 million hours General Characteristics Input under voltage shutdown Monotonic start-up Remote control Output over voltage protection Over temperature protection Output short-circuit protection Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
DC to DC Converter
PKB4216HDPIHS
DC to DC Converter PKB4216HDPIHS
PKB4216HD Series Fully Regulated DC-DC Converters Input 36-60 V, Output up to 5 A / 250 W Key Features Industry standard low profile Eighth-brick 58.4 x 22.7 x 13.2 mm (2.30 x 0.89 x 0.52 in) High efficiency, typ. 94.5% at 48 Vout full load 2250 Vdc input to output isolation Pre-bias start-up Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 10.68 million hours General Characteristics Input under voltage shutdown Monotonic start-up Remote control Output over voltage protection Over temperature protection Output short-circuit protection Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier

PKB4216HD Series Fully Regulated DC-DC Converters Input 36-60 V, Output up to 5 A / 250 W

Key Features

  • Industry standard low profile Eighth-brick 58.4 x 22.7 x 13.2 mm (2.30 x 0.89 x 0.52 in)
  • High efficiency, typ. 94.5% at 48 Vout full load
  • 2250 Vdc input to output isolation
  • Pre-bias start-up
  • Meets safety requirements according to IEC/EN/UL 62368-1
  • MTBF 10.68 million hours

General Characteristics

  • Input under voltage shutdown
  • Monotonic start-up
  • Remote control
  • Output over voltage protection
  • Over temperature protection
  • Output short-circuit protection
  • Highly automated manufacturing ensures quality
  • ISO 9001/14001 certified supplier
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number PKB4216HDPIHS
Product Name DC to DC Converter
Output Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226978P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details