Murata Power Solutions DC to DC Converter NTE0503MC

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - NTE0503MC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NTE0503MC
DC to DC Converter NTE0503MC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
DC-DC Converters - 6895463 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6895463
DC-DC Converters 6895463
Murata Power Solutions NTE0503MC

Murata Power Solutions NTE0503MC

Supplier's Site
DC-DC Converters - 6895463P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6895463P
DC-DC Converters 6895463P
Murata Power Solutions NTE0503MC

Murata Power Solutions NTE0503MC

Supplier's Site
DC-DC Converters - 1670879 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1670879
DC-DC Converters 1670879
Murata Power Solutions NTE0503MC

Murata Power Solutions NTE0503MC

Supplier's Site
Power Supplies Board Mount DCDC Converters - NTE0503MC - 1232460-NTE0503MC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NTE0503MC
1232460-NTE0503MC
Power Supplies Board Mount DCDC Converters - NTE0503MC 1232460-NTE0503MC
Manufacturer: Murata Electronics North America Win Source Part Number: 1232460-NTE0503MC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1232460-NTE0503MC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now
SMD 3.3V 0.303A 1W DC-DC Converter IC - 922-NTE0503MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3V 0.303A 1W DC-DC Converter IC
922-NTE0503MC
SMD 3.3V 0.303A 1W DC-DC Converter IC 922-NTE0503MC
Module DC-DC 5VIN 1-OUT 3.3V 0.303A 1W 8-Pin SMD Tube Product overview: NTE0503MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 0.303A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3.3V, 0.303A, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NTE0503MC can be used for catalog matching and distributor lookup.

Module DC-DC 5VIN 1-OUT 3.3V 0.303A 1W 8-Pin SMD Tube Product overview: NTE0503MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 0.303A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3.3V, 0.303A, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NTE0503MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number NTE0503MC 6895463 6895463P 1232460-NTE0503MC 922-NTE0503MC
Product Name DC to DC Converter DC-DC Converters DC-DC Converters Power Supplies Board Mount DCDC Converters - NTE0503MC SMD 3.3V 0.303A 1W DC-DC Converter IC
Package Type Other; Minismd Other; Tube
Unlock Full Specs
to access all available technical data