Murata Power Solutions DC-DC Converters NTE0515MC

Description
Murata Power Solutions NTE0515MC
Request a Quote Datasheet
Description
Murata Power Solutions NTE0515MC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 6895481 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6895481
DC-DC Converters 6895481
Murata Power Solutions NTE0515MC

Murata Power Solutions NTE0515MC

Supplier's Site
DC-DC Converters - 6895481P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6895481P
DC-DC Converters 6895481P
Murata Power Solutions NTE0515MC

Murata Power Solutions NTE0515MC

Supplier's Site
DC-DC Converters - 1670886 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1670886
DC-DC Converters 1670886
Murata Power Solutions NTE0515MC

Murata Power Solutions NTE0515MC

Supplier's Site
DC to DC Converter - NTE0515MC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NTE0515MC
DC to DC Converter NTE0515MC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
SMD 15V 0.066A 1W DC-DC Converter IC - 922-NTE0515MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15V 0.066A 1W DC-DC Converter IC
922-NTE0515MC
SMD 15V 0.066A 1W DC-DC Converter IC 922-NTE0515MC
Module DC-DC 5VIN 1-OUT 15V 0.066A 1W 8-Pin SMD Tube Product overview: NTE0515MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 0.066A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 15V, 0.066A, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NTE0515MC can be used for catalog matching and distributor lookup.

Module DC-DC 5VIN 1-OUT 15V 0.066A 1W 8-Pin SMD Tube Product overview: NTE0515MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 0.066A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 15V, 0.066A, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NTE0515MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Richardson RFPD ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 6895481 6895481P NTE0515MC 922-NTE0515MC
Product Name DC-DC Converters DC-DC Converters DC to DC Converter SMD 15V 0.066A 1W DC-DC Converter IC
Package Type Other; Minismd Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228014P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCP012405B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP012405BP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers