Richardson RFPD Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| 0.25W DC/DC-Converter 'ECONOLINE' SMD 1kV unreg | |
| 0.25W DC/DC-Converter 'ECONOLINE' SMD 2kV unreg | |
| The R0.25S and R0.25D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically used in general purpose and industrial low power isolation... |
| << Prev | Next >> |