Module DC-DC 24VIN 2-OUT -12V/12V 0.125A/-0.125A 3W 8-Pin DIP Product overview: NDTD2412C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 12V, 0.125A, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 12V, 0.125A, DIP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NDTD2412C can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1230905-NDTD2412C
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Murata Power Solutions NDTD2412C
DC-DC NDTD2412C regulated, +/-12V 3W
Murata Power Solutions NDTD2412C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-NDTD2412C | 1230905-NDTD2412C | 151408 | 151408P | NDTD2412C |
| Product Name | -12V 12V 0.125A DIP DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - NDTD2412C | DC-DC Converters | DC-DC Converters | DC to DC Converter |
| Output Voltage | -12 to 12 volts |