Module DC-DC 5VIN 2-OUT -12V/12V -0.083A/0.083A 2W 6-Pin PDIP Tube Product overview: NMH0512DC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 12V, -0.083A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 12V, -0.083A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMH0512DC can be used for catalog matching and distributor lookup.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 847601-NMH0512DC
Series: NMH (2W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: NMH05
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Murata Power Solutions NMH0512DC
Murata Power Solutions NMH0512DC
Murata Power Solutions NMH0512DC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-NMH0512DC | 847601-NMH0512DC | NMH0512DC | 5442825 | 5442825P |
| Product Name | -12V 12V -0.083A DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - NMH0512DC | DC to DC Converter | DC-DC Converters | DC-DC Converters |
| Package Type | Other; Tube | Other; Tube | DIP; Other; Pdip |