Murata Power Solutions DC to DC Converter NTE0305MC

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - NTE0305MC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NTE0305MC
DC to DC Converter NTE0305MC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
SMD 5V 0.2A 1W DC-DC Converter IC - 922-NTE0305MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V 0.2A 1W DC-DC Converter IC
922-NTE0305MC
SMD 5V 0.2A 1W DC-DC Converter IC 922-NTE0305MC
Module DC-DC 3.3VIN 1-OUT 5V 0.2A 1W 8-Pin SMD Tube Product overview: NTE0305MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.2A, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NTE0305MC can be used for catalog matching and distributor lookup.

Module DC-DC 3.3VIN 1-OUT 5V 0.2A 1W 8-Pin SMD Tube Product overview: NTE0305MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.2A, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NTE0305MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 6895466 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6895466
DC-DC Converters 6895466
Murata Power Solutions NTE0305MC

Murata Power Solutions NTE0305MC

Supplier's Site
DC-DC Converters - 1670881 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1670881
DC-DC Converters 1670881
Murata Power Solutions NTE0305MC

Murata Power Solutions NTE0305MC

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number NTE0305MC 922-NTE0305MC 6895466
Product Name DC to DC Converter SMD 5V 0.2A 1W DC-DC Converter IC DC-DC Converters
Package Type Other; Tube Other; Minismd
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 16 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 2.7V 5.5V Step-Down DC-DC Converter IC - 132-LMZ10500SH/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Module
Output Voltage 3.6 volts
Input Voltage 5.5 volts
View Details
2 suppliers