Murata Power Solutions 5V 0.4A 2W DC-DC Converter IC NML1205SC

Description
Module DC-DC 12VIN 1-OUT 5V 0.4A 2W 4-Pin SIP Tube Product overview: NML1205SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.4A, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.4A, 2W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NML1205SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 12VIN 1-OUT 5V 0.4A 2W 4-Pin SIP Tube Product overview: NML1205SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.4A, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.4A, 2W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NML1205SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 0.4A 2W DC-DC Converter IC - 922-NML1205SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 0.4A 2W DC-DC Converter IC
922-NML1205SC
5V 0.4A 2W DC-DC Converter IC 922-NML1205SC
Module DC-DC 12VIN 1-OUT 5V 0.4A 2W 4-Pin SIP Tube Product overview: NML1205SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.4A, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.4A, 2W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NML1205SC can be used for catalog matching and distributor lookup.

Module DC-DC 12VIN 1-OUT 5V 0.4A 2W 4-Pin SIP Tube Product overview: NML1205SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.4A, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.4A, 2W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NML1205SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - NML1205SC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NML1205SC
DC to DC Converter NML1205SC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
DC-DC Converters - 6895251P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6895251P
DC-DC Converters 6895251P
Murata Power Solutions NML1205SC

Murata Power Solutions NML1205SC

Supplier's Site
DC-DC Converters - 6895251 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6895251
DC-DC Converters 6895251
Murata Power Solutions NML1205SC

Murata Power Solutions NML1205SC

Supplier's Site
DC-DC Converters - 1670872 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1670872
DC-DC Converters 1670872
Murata Power Solutions NML1205SC

Murata Power Solutions NML1205SC

Supplier's Site
Power Supplies Board Mount DCDC Converters - NML1205SC - 1231877-NML1205SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NML1205SC
1231877-NML1205SC
Power Supplies Board Mount DCDC Converters - NML1205SC 1231877-NML1205SC
Manufacturer: Murata Electronics North America Win Source Part Number: 1231877-NML1205SC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1231877-NML1205SC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now
CONV DC/DC 2W 12VIN 5VOUT SIP - 540-NML1205SC - Utmel Electronic Limited
Hong Kong, China
CONV DC/DC 2W 12VIN 5VOUT SIP
540-NML1205SC
CONV DC/DC 2W 12VIN 5VOUT SIP 540-NML1205SC
CONV DC/DC 2W 12VIN 5VOUT SIP

CONV DC/DC 2W 12VIN 5VOUT SIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-NML1205SC NML1205SC 6895251P 6895251 1231877-NML1205SC 540-NML1205SC
Product Name 5V 0.4A 2W DC-DC Converter IC DC to DC Converter DC-DC Converters DC-DC Converters Power Supplies Board Mount DCDC Converters - NML1205SC CONV DC/DC 2W 12VIN 5VOUT SIP
Package Type Other; Tube Other; Sip Other; 4-SIP Module
Output Voltage 5 volts 5 volts
Input Voltage 13.2 volts 13.2 volts 13.2 volts 12 volts
Unlock Full Specs
to access all available technical data