Murata Power Solutions 15V 0.067A 1W DC-DC Converter IC NME2415SC

Description
Module DC-DC 24VIN 1-OUT 15V 0.067A 1W 4-Pin SIP Tube Product overview: NME2415SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.067A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 0.067A, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NME2415SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 24VIN 1-OUT 15V 0.067A 1W 4-Pin SIP Tube Product overview: NME2415SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.067A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 0.067A, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NME2415SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 0.067A 1W DC-DC Converter IC - 922-NME2415SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.067A 1W DC-DC Converter IC
922-NME2415SC
15V 0.067A 1W DC-DC Converter IC 922-NME2415SC
Module DC-DC 24VIN 1-OUT 15V 0.067A 1W 4-Pin SIP Tube Product overview: NME2415SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.067A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 0.067A, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NME2415SC can be used for catalog matching and distributor lookup.

Module DC-DC 24VIN 1-OUT 15V 0.067A 1W 4-Pin SIP Tube Product overview: NME2415SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.067A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 0.067A, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NME2415SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 6299161 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6299161
DC-DC Converters 6299161
Murata Power Solutions NME2415SC

Murata Power Solutions NME2415SC

Supplier's Site
DC-DC Converters - 1620640 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1620640
DC-DC Converters 1620640
Murata Power Solutions NME2415SC

Murata Power Solutions NME2415SC

Supplier's Site
Power Supplies Board Mount DCDC Converters - NME2415SC - 887481-NME2415SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NME2415SC
887481-NME2415SC
Power Supplies Board Mount DCDC Converters - NME2415SC 887481-NME2415SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 887481-NME2415SC Series: NME (1W) Operating Temperature Range: 0°C ~ 70°C Features: Isolated Module DC DC Converter 1 Output 15V - - 66mA 21.6V - 26.4V Input Package: Tube Package: 4-SIP Module Mounting: Through Hole Family Name: NME24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 887481-NME2415SC
Series: NME (1W)
Operating Temperature Range: 0°C ~ 70°C
Features: Isolated Module DC DC Converter 1 Output 15V - - 66mA 21.6V - 26.4V Input
Package: Tube
Package: 4-SIP Module
Mounting: Through Hole
Family Name: NME24
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
DC to DC Converter - NME2415SC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NME2415SC
DC to DC Converter NME2415SC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-NME2415SC 6299161 887481-NME2415SC NME2415SC
Product Name 15V 0.067A 1W DC-DC Converter IC DC-DC Converters Power Supplies Board Mount DCDC Converters - NME2415SC DC to DC Converter
Package Type Other; Tube Other; Sip Other; 4-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Conv DC-DC Single Step Down 4.5V to 40V 8-Pin(7+Tab) TO-263 T/R - 815-LM2599SX-ADJ - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Output Voltage 37 volts
Input Voltage 12 volts
View Details
Specs
Package Type Other; Bulk
Output Voltage 5 volts
Input Voltage 25 volts
View Details
DC-DC Converters - 1226970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details