Module DC-DC 12VIN 1-OUT 0.7525V to 5.5V 5A 25.5W 5-Pin SIP Product overview: OKX-T/5-D12N-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7525V, 5.5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.7525V, 5.5V, 5A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-OKX-T/5-D12N-C can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1237388-OKX-T/5-D12N
Category: Power Supplies - Board Mount>DC DC Converters
Series: Okami™ OKX-T/5-D12
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 300
Power (Watts): 25 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Input (Min): 8.3V
Voltage - Input (Max): 13.8V
Voltage - Output 1: 0.7525 ~ 5.5V
Efficiency: 93%
Mounting Type: Through Hole
Package / Case: 5-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.90" L x 0.28" W x 0.40" H (22.9mm x 7.1mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: OKXT5D12NC,811-2622
Base Product Number: OKX-T
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-OKX-T/5-D12N-C | OKX-T/5-D12N-C | 1237388-OKX-T/5-D12N-C |
| Product Name | 0.7525V 5.5V 5A DC-DC Converter IC | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Output Voltage | 0.7525 to 5.5 volts | 8.3 to 13.8 volts |