Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1338144-NXJ1S1212MC-
Category: Power Supplies - Board Mount - DC DC Converters
Series: NXJ1 (1W)
Type: Isolated Module
Features: SCP
Package: Tape & Reel
Size / Dimension: 0.54" L x 0.41" W x 0.17" H (13.7mm x 10.5mm x 4.4mm)
Applications: ITE (Commercial) , Medical
Standard Package: 800
Power (Watts): 1 W
Voltage - Isolation: 4.2 kV
Number of Outputs: 1
Current - Output (Max): 83mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Efficiency: 71%
Mounting Type: Surface Mount
Package / Case: 14-SMD Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: NXJ1S12
Module DC-DC 12VIN 1-OUT 12V 0.083A 1W 5-Pin SMD Module T/R Product overview: NXJ1S1212MC-R13 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 0.083A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 12V, 0.083A, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NXJ1S1212MC-R13 can be used for catalog matching and distributor lookup.
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | NXJ1S1212MC-R13 | 1338144-NXJ1S1212MC-R13 | 922-NXJ1S1212MC-R13 |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters | SMD 12V 0.083A 1W DC-DC Converter IC |
| Package Type | Other; Tape & Reel | Other; Tape and Reel |