The NME2412SC is an isolated DC-DC converter from the NME series, designed to provide a single output of 12V with a maximum output current of 83mA. It operates within an input voltage range of 21.6V to 26.4V and delivers a power output of 1W. The converter features a 1 kVDC isolation voltage, ensuring safe operation in various applications. It is fully encapsulated, which enhances reliability and reduces the need for external components. The device is suitable for a wide operating temperature range of 0°C to 70°C, making it versatile for different environments. Additionally, it includes short circuit protection and has an efficiency rating of 80%. The NME2412SC is packaged in a 4-SIP module format, facilitating easy integration into existing designs.
Murata Power Solutions NME2412SC
Murata Power Solutions NME2412SC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Module DC-DC 24VIN 1-OUT 12V 0.083A 1W 4-Pin SIP Tube Product overview: NME2412SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.083A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.083A, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NME2412SC can be used for catalog matching and distributor lookup.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335261-NME2412SC
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.45" L x 0.24" W x 0.39" H (11.4mm x 6.1mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 35
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 83mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 12V
Efficiency: 80%
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 4-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-1492-5
Base Product Number: NME24
RoHS Status: ROHS3 Compliant
| RS Components, Ltd. | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 6299155 | NME2412SC | 922-NME2412SC | 1335261-NME2412SC |
| Product Name | DC-DC Converters | DC to DC Converter | 12V 0.083A 1W DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Sip | Other; Tube | Other; 4-SIP Module |