Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Murata Power Solutions NDS6D2415C
Murata Power Solutions NDS6D2415C
Murata Power Solutions NDS6D2415C
Manufacturer: Murata Electronics North America
Win Source Part Number: 1230891-NDS6D2415C
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Module DC-DC 24VIN 2-OUT -15V/15V 0.2A/-0.2A 6W 8-Pin Product overview: NDS6D2415C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 15V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 15V, 0.2A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NDS6D2415C can be used for catalog matching and distributor lookup.
| Richardson RFPD | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | NDS6D2415C | 6894889P | 1230891-NDS6D2415C | 922-NDS6D2415C |
| Product Name | DC to DC Converter | DC-DC Converters | Power Supplies Board Mount DCDC Converters - NDS6D2415C | -15V 15V 0.2A DC-DC Converter IC |
| Input Voltage | 36 volts | 36 volts |