Murata Power Solutions DC to DC Converter NXE1S0505MC-R7

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - NXE1S0505MC-R7 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NXE1S0505MC-R7
DC to DC Converter NXE1S0505MC-R7
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Power Supplies Board Mount DCDC Converters - NXE1S0505MC-R7 - 845957-NXE1S0505MC-R7 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NXE1S0505MC-R7
845957-NXE1S0505MC-R7
Power Supplies Board Mount DCDC Converters - NXE1S0505MC-R7 845957-NXE1S0505MC-R7
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 845957-NXE1S0505MC-R 7 Series: NXE1 (1W) Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: NXE1S05 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 180 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-3040-6, 811-3040-2, 811-3040-1

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 845957-NXE1S0505MC-R7
Series: NXE1 (1W)
Features: DC DC Converter 1 Output - Input
Package: Reel - TR
Family Name: NXE1S05
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 180
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-3040-6, 811-3040-2, 811-3040-1

Buy Now Datasheet
DC-DC Converters - 8854723 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
8854723
DC-DC Converters 8854723
Murata Power Solutions NXE1S0505MC-R7

Murata Power Solutions NXE1S0505MC-R7

Supplier's Site
DC-DC Converters - 8854723P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
8854723P
DC-DC Converters 8854723P
Murata Power Solutions NXE1S0505MC-R7

Murata Power Solutions NXE1S0505MC-R7

Supplier's Site
5V 1W DC-DC Converter IC - 132-NXE1S0505MC-R7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 1W DC-DC Converter IC
132-NXE1S0505MC-R7
5V 1W DC-DC Converter IC 132-NXE1S0505MC-R7
DC DC CONVERTER 5V 1W Product overview: NXE1S0505MC-R7 from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NXE1S0505MC-R7 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 1W Product overview: NXE1S0505MC-R7 from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NXE1S0505MC-R7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number NXE1S0505MC-R7 845957-NXE1S0505MC-R7 8854723 8854723P 132-NXE1S0505MC-R7
Product Name DC to DC Converter Power Supplies Board Mount DCDC Converters - NXE1S0505MC-R7 DC-DC Converters DC-DC Converters 5V 1W DC-DC Converter IC
Package Type Other; Reel - TR Other; Sma Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data