pSemi DC to DC Converter PE24108A-X

Description
3.3 VIN, 10A, Two-stage Buck Regulator for Low Output Voltage Applications The PE24108 is a compact, low-profile, and ultra-high efficiency step-down DC-DC converter solution capable of delivering 10A per stage output current from an input voltage range from 3.0V to 3.6V. The output voltage is selected with external feedback resistors and can be adjusted between 0.4 and 1.0V. Based on pSemi advanced two-stage architecture, the device consists of a two-phase interleaved charge pump followed by an interleaved buck regulator stage. This power system greatly reduces the dependency on inductance for high efficiency solutions in small-footprint and height-constrained applications.
Request a Quote Datasheet
Description
3.3 VIN, 10A, Two-stage Buck Regulator for Low Output Voltage Applications The PE24108 is a compact, low-profile, and ultra-high efficiency step-down DC-DC converter solution capable of delivering 10A per stage output current from an input voltage range from 3.0V to 3.6V. The output voltage is selected with external feedback resistors and can be adjusted between 0.4 and 1.0V. Based on pSemi advanced two-stage architecture, the device consists of a two-phase interleaved charge pump followed by an interleaved buck regulator stage. This power system greatly reduces the dependency on inductance for high efficiency solutions in small-footprint and height-constrained applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - PE24108A-X - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
PE24108A-X
DC to DC Converter PE24108A-X
3.3 VIN, 10A, Two-stage Buck Regulator for Low Output Voltage Applications The PE24108 is a compact, low-profile, and ultra-high efficiency step-down DC-DC converter solution capable of delivering 10A per stage output current from an input voltage range from 3.0V to 3.6V. The output voltage is selected with external feedback resistors and can be adjusted between 0.4 and 1.0V. Based on pSemi advanced two-stage architecture, the device consists of a two-phase interleaved charge pump followed by an interleaved buck regulator stage. This power system greatly reduces the dependency on inductance for high efficiency solutions in small-footprint and height-constrained applications.

3.3 VIN, 10A, Two-stage Buck Regulator for Low Output Voltage Applications

The PE24108 is a compact, low-profile, and ultra-high efficiency step-down DC-DC converter solution capable of delivering 10A per stage output current from an input voltage range from 3.0V to 3.6V. The output voltage is selected with external feedback resistors and can be adjusted between 0.4 and 1.0V.

Based on pSemi advanced two-stage architecture, the device consists of a two-phase interleaved charge pump followed by an interleaved buck regulator stage. This power system greatly reduces the dependency on inductance for high efficiency solutions in small-footprint and height-constrained applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number PE24108A-X
Product Name DC to DC Converter
Package Type Other; QFN
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DCP010512B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512BP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details