Murata Power Solutions SMD -5V 5V -0.1A DC-DC Converter IC NTV0505MC

Description
Module DC-DC 5VIN 2-OUT -5V/5V -0.1A/0.1A 1W 10-Pin SMD Tube Product overview: NTV0505MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, -5V, 5V, -0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -5V, 5V, -0.1A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NTV0505MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 5VIN 2-OUT -5V/5V -0.1A/0.1A 1W 10-Pin SMD Tube Product overview: NTV0505MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, -5V, 5V, -0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -5V, 5V, -0.1A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NTV0505MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD -5V 5V -0.1A DC-DC Converter IC - 922-NTV0505MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD -5V 5V -0.1A DC-DC Converter IC
922-NTV0505MC
SMD -5V 5V -0.1A DC-DC Converter IC 922-NTV0505MC
Module DC-DC 5VIN 2-OUT -5V/5V -0.1A/0.1A 1W 10-Pin SMD Tube Product overview: NTV0505MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, -5V, 5V, -0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -5V, 5V, -0.1A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NTV0505MC can be used for catalog matching and distributor lookup.

Module DC-DC 5VIN 2-OUT -5V/5V -0.1A/0.1A 1W 10-Pin SMD Tube Product overview: NTV0505MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, -5V, 5V, -0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -5V, 5V, -0.1A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NTV0505MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - NTV0505MC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NTV0505MC
DC to DC Converter NTV0505MC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
DC-DC Converters - 6895545P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6895545P
DC-DC Converters 6895545P
Murata Power Solutions NTV0505MC

Murata Power Solutions NTV0505MC

Supplier's Site
DC-DC Converters - 6895545 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6895545
DC-DC Converters 6895545
Murata Power Solutions NTV0505MC

Murata Power Solutions NTV0505MC

Supplier's Site
DC-DC Converters - 1670799 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1670799
DC-DC Converters 1670799
Murata Power Solutions NTV0505MC

Murata Power Solutions NTV0505MC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD RS Components, Ltd. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-NTV0505MC NTV0505MC 6895545P 6895545
Product Name SMD -5V 5V -0.1A DC-DC Converter IC DC to DC Converter DC-DC Converters DC-DC Converters
Package Type Other; Tube Other; Minismd
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details