Murata Power Solutions DC-DC Converters NKE0505DC

Description
Murata Power Solutions NKE0505DC
Request a Quote Datasheet
Description
Murata Power Solutions NKE0505DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 6895006 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6895006
DC-DC Converters 6895006
Murata Power Solutions NKE0505DC

Murata Power Solutions NKE0505DC

Supplier's Site
5V 0.2A 1W DC-DC Converter IC - 922-NKE0505DC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 0.2A 1W DC-DC Converter IC
922-NKE0505DC
5V 0.2A 1W DC-DC Converter IC 922-NKE0505DC
Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 4-Pin PDIP Tube Product overview: NKE0505DC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.2A, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NKE0505DC can be used for catalog matching and distributor lookup.

Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 4-Pin PDIP Tube Product overview: NKE0505DC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.2A, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NKE0505DC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - NKE0505DC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NKE0505DC
DC to DC Converter NKE0505DC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Power Supplies Board Mount DCDC Converters - NKE0505DC - 1231506-NKE0505DC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NKE0505DC
1231506-NKE0505DC
Power Supplies Board Mount DCDC Converters - NKE0505DC 1231506-NKE0505DC
Manufacturer: Murata Electronics North America Win Source Part Number: 1231506-NKE0505DC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1231506-NKE0505DC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 6895006 922-NKE0505DC NKE0505DC 1231506-NKE0505DC
Product Name DC-DC Converters 5V 0.2A 1W DC-DC Converter IC DC to DC Converter Power Supplies Board Mount DCDC Converters - NKE0505DC
Package Type DIP; Other; Pdip Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1224546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 176 volts
View Details
Buck 9A Step-Down DC-DC Converter IC - 739-IR3899MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details
LM3687 Step-Down DC-DC Converter with Integrated Low Dropout Regulator and Startup Mode - LM3687TL-1815/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Output Voltage 1.5 to 1.8 volts
Input Voltage 0.7000 to 5.5 volts
View Details